EPCOS AG Ferrite Cores B64290L0658X035

Description
"Epoxy T35 Ferrite Core Toroid Type Length Width 0.594"" (15.10mm) Diameter 0.236"" (6.00mm) Height"
Request a Quote Datasheet
Description
"Epoxy T35 Ferrite Core Toroid Type Length Width 0.594"" (15.10mm) Diameter 0.236"" (6.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290L0658X035-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290L0658X035-ND
Ferrite Cores B64290L0658X035-ND
"Epoxy T35 Ferrite Core Toroid Type Length Width 0.594"" (15.10mm) Diameter 0.236"" (6.00mm) Height"

"Epoxy T35 Ferrite Core Toroid Type Length Width 0.594"" (15.10mm) Diameter 0.236"" (6.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290L0658X035-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 4833573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N27
Length 34 mm (1.34 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details