EPCOS AG Ferrite Cores B64290L0657X038

Description
"Epoxy T38 Ferrite Core Toroid Type Length Width 1.264"" (32.10mm) Diameter 0.531"" (13.50mm) Height"
Request a Quote Datasheet
Description
"Epoxy T38 Ferrite Core Toroid Type Length Width 1.264"" (32.10mm) Diameter 0.531"" (13.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290L0657X038-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290L0657X038-ND
Ferrite Cores B64290L0657X038-ND
"Epoxy T38 Ferrite Core Toroid Type Length Width 1.264"" (32.10mm) Diameter 0.531"" (13.50mm) Height"

"Epoxy T38 Ferrite Core Toroid Type Length Width 1.264"" (32.10mm) Diameter 0.531"" (13.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290L0657X038-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 36/22
Core Material N48
Width 36 mm (1.42 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details