EPCOS AG Ferrite Cores B64290L0651X038

Description
"Epoxy T38 Ferrite Core Toroid Type Length Width 0.917"" (23.30mm) Diameter 0.543"" (13.80mm) Height"
Request a Quote Datasheet
Description
"Epoxy T38 Ferrite Core Toroid Type Length Width 0.917"" (23.30mm) Diameter 0.543"" (13.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76700-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76700-ND
Ferrite Cores 495-76700-ND
"Epoxy T38 Ferrite Core Toroid Type Length Width 0.917"" (23.30mm) Diameter 0.543"" (13.80mm) Height"

"Epoxy T38 Ferrite Core Toroid Type Length Width 0.917"" (23.30mm) Diameter 0.543"" (13.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76700-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 40/40
Core Material N87
Length 40.5 mm (1.59 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - Edge Cores - 0059051A2S01 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; High Bias Edge
Inductance 27 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details