EPCOS AG Ferrite Cores B64290L0647X038

Description
"Epoxy T38 Ferrite Core Toroid Type Length Width 1.220"" (31.00mm) Diameter 0.634"" (16.10mm) Height"
Request a Quote Datasheet
Description
"Epoxy T38 Ferrite Core Toroid Type Length Width 1.220"" (31.00mm) Diameter 0.634"" (16.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5079-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5079-ND
Ferrite Cores 495-5079-ND
"Epoxy T38 Ferrite Core Toroid Type Length Width 1.220"" (31.00mm) Diameter 0.634"" (16.10mm) Height"

"Epoxy T38 Ferrite Core Toroid Type Length Width 1.220"" (31.00mm) Diameter 0.634"" (16.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5079-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 54
Core Material N87
Length 54.5 mm (2.15 inch)
View Details
Powder Cores - High Flux Cores - 0058339A2HT22 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 127 nH
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details