EPCOS AG Ferrite Cores B64290L0644X065

Description
"Epoxy T65 Ferrite Core Toroid Type Length Width 0.567"" (14.40mm) Diameter 0.234"" (5.95mm) Height"
Request a Quote Datasheet
Description
"Epoxy T65 Ferrite Core Toroid Type Length Width 0.567"" (14.40mm) Diameter 0.234"" (5.95mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290L0644X065-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290L0644X065-ND
Ferrite Cores B64290L0644X065-ND
"Epoxy T65 Ferrite Core Toroid Type Length Width 0.567"" (14.40mm) Diameter 0.234"" (5.95mm) Height"

"Epoxy T65 Ferrite Core Toroid Type Length Width 0.567"" (14.40mm) Diameter 0.234"" (5.95mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290L0644X065-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30
Core Material N87
Length 30 mm (1.18 inch)
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details