EPCOS AG Ferrite Cores B64290L0626X035

Description
"Epoxy T35 Ferrite Core Toroid Type Length Width 0.937"" (23.80mm) Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet
Description
"Epoxy T35 Ferrite Core Toroid Type Length Width 0.937"" (23.80mm) Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290L0626X035-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290L0626X035-ND
Ferrite Cores B64290L0626X035-ND
"Epoxy T35 Ferrite Core Toroid Type Length Width 0.937"" (23.80mm) Diameter 0.402"" (10.20mm) Height"

"Epoxy T35 Ferrite Core Toroid Type Length Width 0.937"" (23.80mm) Diameter 0.402"" (10.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290L0626X035-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 26/25
Core Material N95
Length 26.5 mm (1.04 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058708A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 23 nH
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details