EPCOS AG Ferrite Cores B64290L0615X830

Description
"Epoxy N30 Ferrite Core Toroid Type Length Width 1.047"" (26.60mm) Diameter 0.638"" (16.20mm) Height"
Request a Quote Datasheet
Description
"Epoxy N30 Ferrite Core Toroid Type Length Width 1.047"" (26.60mm) Diameter 0.638"" (16.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76701-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76701-ND
Ferrite Cores 495-76701-ND
"Epoxy N30 Ferrite Core Toroid Type Length Width 1.047"" (26.60mm) Diameter 0.638"" (16.20mm) Height"

"Epoxy N30 Ferrite Core Toroid Type Length Width 1.047"" (26.60mm) Diameter 0.638"" (16.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76701-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 13/7/4
Core Material N87
Length 12.6 mm (0.4961 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055101A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 26 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details