B64290L0045X087 is a toroidal ferrite core with an N87 material grade, having an A_L value of 2200 nH and a maximum operating temperature of 100 °C, with core losses less than 0.45 W at 200 mT, 100 kHz, and 100 °C. It has a size of 16.0 ±0.4 mm outer diameter, 9.6 ±0.3 mm inner diameter, and 6.30 ±0.2 mm height, increasing to 17.2 mm, 8.5 mm, and 7.3 mm respectively when epoxy coated. The core is designed for use in power conversion and EMI filtering applications.
FERRITE CORE TOROID 1.42UH N87 Product overview: B64290L0045X087 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.42UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.42UH, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B64290L0045X087 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 936-B64290L0045X087 |
| Product Name | 1.42UH Inductor and Choke |
| Inductance Tolerance | 25 (+/- %) |