EPCOS AG Ferrite Cores B64290L0038X087

Description
"Epoxy N87 Ferrite Core Toroid Type Length Width 0.425"" (10.80mm) Diameter 0.187"" (4.75mm) Height"
Request a Quote Datasheet
Description
"Epoxy N87 Ferrite Core Toroid Type Length Width 0.425"" (10.80mm) Diameter 0.187"" (4.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-3849-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-3849-ND
Ferrite Cores 495-3849-ND
"Epoxy N87 Ferrite Core Toroid Type Length Width 0.425"" (10.80mm) Diameter 0.187"" (4.75mm) Height"

"Epoxy N87 Ferrite Core Toroid Type Length Width 0.425"" (10.80mm) Diameter 0.187"" (4.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-3849-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479660P - RS Components, Ltd.
Specs
Core Shape I 93/104/30
Core Material N87
Inductance 7900 nH
View Details
Powder Cores - High Flux Cores - 0058386A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 28 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details