EPCOS AG Ferrite Cores B64290A0696X010

Description
"Uncoated K10 Ferrite Core Toroid Type Length Width 2.677"" (68.00mm) Diameter 0.512"" (13.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated K10 Ferrite Core Toroid Type Length Width 2.677"" (68.00mm) Diameter 0.512"" (13.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B64290A0696X010-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated K10 Ferrite Core Toroid Type Length Width 2.677"" (68.00mm) Diameter 0.512"" (13.00mm) Height"

"Uncoated K10 Ferrite Core Toroid Type Length Width 2.677"" (68.00mm) Diameter 0.512"" (13.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B64290A0696X010-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ
Core Material N97
Length 35.1 mm (1.38 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Powder Cores - MPP Cores - 0055873A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 22 nH
View Details