EPCOS AG Ferrite Cores B64290A0674X830

Description
"Uncoated N30 Ferrite Core Toroid Type Length Width 1.417"" (36.00mm) Diameter 0.591"" (15.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core Toroid Type Length Width 1.417"" (36.00mm) Diameter 0.591"" (15.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B64290A0674X830-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N30 Ferrite Core Toroid Type Length Width 1.417"" (36.00mm) Diameter 0.591"" (15.00mm) Height"

"Uncoated N30 Ferrite Core Toroid Type Length Width 1.417"" (36.00mm) Diameter 0.591"" (15.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B64290A0674X830-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30/15/9
Core Material N97
Length 30 mm (1.18 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details