EPCOS AG Ferrite Cores B64290A0658X065

Description
"Uncoated T65 Ferrite Core Toroid Type Length Width 0.551"" (14.00mm) Diameter 0.197"" (5.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated T65 Ferrite Core Toroid Type Length Width 0.551"" (14.00mm) Diameter 0.197"" (5.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290A0658X065-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290A0658X065-ND
Ferrite Cores B64290A0658X065-ND
"Uncoated T65 Ferrite Core Toroid Type Length Width 0.551"" (14.00mm) Diameter 0.197"" (5.00mm) Height"

"Uncoated T65 Ferrite Core Toroid Type Length Width 0.551"" (14.00mm) Diameter 0.197"" (5.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290A0658X065-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 26/25
Core Material N95
Length 26.5 mm (1.04 inch)
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055191A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 60 nH
View Details