EPCOS AG Ferrite Cores B64290A0658X035

Description
"Uncoated T35 Ferrite Core Toroid Type Length Width 0.551"" (14.00mm) Diameter 0.197"" (5.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated T35 Ferrite Core Toroid Type Length Width 0.551"" (14.00mm) Diameter 0.197"" (5.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290A0658X035-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290A0658X035-ND
Ferrite Cores B64290A0658X035-ND
"Uncoated T35 Ferrite Core Toroid Type Length Width 0.551"" (14.00mm) Diameter 0.197"" (5.00mm) Height"

"Uncoated T35 Ferrite Core Toroid Type Length Width 0.551"" (14.00mm) Diameter 0.197"" (5.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290A0658X035-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 70
Core Material N27
Length 70 mm (2.76 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details