EPCOS AG Ferrite Cores B64290A0618X087

Description
"Uncoated N87 Ferrite Core Toroid Type Length Width 0.996"" (25.30mm) Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core Toroid Type Length Width 0.996"" (25.30mm) Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290A0618X087-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290A0618X087-ND
Ferrite Cores B64290A0618X087-ND
"Uncoated N87 Ferrite Core Toroid Type Length Width 0.996"" (25.30mm) Diameter 0.394"" (10.00mm) Height"

"Uncoated N87 Ferrite Core Toroid Type Length Width 0.996"" (25.30mm) Diameter 0.394"" (10.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290A0618X087-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49/25/16
Core Material N87
Length 48.5 mm (1.91 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058849A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 10 nH
View Details