EPCOS AG Ferrite Cores B64290A0618X037

Description
"Uncoated T37 Ferrite Core Toroid Type Length Width 0.996"" (25.30mm) Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated T37 Ferrite Core Toroid Type Length Width 0.996"" (25.30mm) Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290A0618X037-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290A0618X037-ND
Ferrite Cores B64290A0618X037-ND
"Uncoated T37 Ferrite Core Toroid Type Length Width 0.996"" (25.30mm) Diameter 0.394"" (10.00mm) Height"

"Uncoated T37 Ferrite Core Toroid Type Length Width 0.996"" (25.30mm) Diameter 0.394"" (10.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290A0618X037-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 26/25
Core Material N95
Length 26.5 mm (1.04 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details