EPCOS AG Magnetics - Transformer, Inductor Components - Ferrite Cores B64290A0084X010

Description
Win Source Part Number: 1337085-B64290A0084X 010 Category: Magnetics - Transformer, Inductor Components - Ferrite Cores Series: T102/66/15 Package: Box Standard Package: 12 Tolerance: ±25% Height: 0.591" (15.00mm) Material: K10 Core Type: Toroid Diameter: 4.016" (102.00mm) Inductance Factor (Al): 900 nH Gap: Ungapped Finish: Uncoated Supplier Device Package: R 102 x 65.8 x 15 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Mfr: EPCOS - TDK Electronics Initial Permeability (µi): 700 Core Factor (ΣI/A) mm -1: 0.96 Effective Length (le) mm: 255.3 Effective Area (Ae) mm²: 267.3 Effective Magnetic Volume (Ve) mm³: 68220
Request a Quote Datasheet
Description
Win Source Part Number: 1337085-B64290A0084X 010 Category: Magnetics - Transformer, Inductor Components - Ferrite Cores Series: T102/66/15 Package: Box Standard Package: 12 Tolerance: ±25% Height: 0.591" (15.00mm) Material: K10 Core Type: Toroid Diameter: 4.016" (102.00mm) Inductance Factor (Al): 900 nH Gap: Ungapped Finish: Uncoated Supplier Device Package: R 102 x 65.8 x 15 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Mfr: EPCOS - TDK Electronics Initial Permeability (µi): 700 Core Factor (ΣI/A) mm -1: 0.96 Effective Length (le) mm: 255.3 Effective Area (Ae) mm²: 267.3 Effective Magnetic Volume (Ve) mm³: 68220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics - Transformer, Inductor Components - Ferrite Cores - 1337085-B64290A0084X010 - Win Source Electronics
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Ferrite Cores
1337085-B64290A0084X010
Magnetics - Transformer, Inductor Components - Ferrite Cores 1337085-B64290A0084X010
Win Source Part Number: 1337085-B64290A0084X 010 Category: Magnetics - Transformer, Inductor Components - Ferrite Cores Series: T102/66/15 Package: Box Standard Package: 12 Tolerance: ±25% Height: 0.591" (15.00mm) Material: K10 Core Type: Toroid Diameter: 4.016" (102.00mm) Inductance Factor (Al): 900 nH Gap: Ungapped Finish: Uncoated Supplier Device Package: R 102 x 65.8 x 15 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Mfr: EPCOS - TDK Electronics Initial Permeability (µi): 700 Core Factor (ΣI/A) mm -1: 0.96 Effective Length (le) mm: 255.3 Effective Area (Ae) mm²: 267.3 Effective Magnetic Volume (Ve) mm³: 68220

Win Source Part Number: 1337085-B64290A0084X010
Category: Magnetics - Transformer, Inductor Components - Ferrite Cores
Series: T102/66/15
Package: Box
Standard Package: 12
Tolerance: ±25%
Height: 0.591" (15.00mm)
Material: K10
Core Type: Toroid
Diameter: 4.016" (102.00mm)
Inductance Factor (Al): 900 nH
Gap: Ungapped
Finish: Uncoated
Supplier Device Package: R 102 x 65.8 x 15
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.90.9630
Mfr: EPCOS - TDK Electronics
Initial Permeability (µi): 700
Core Factor (ΣI/A) mm -1: 0.96
Effective Length (le) mm: 255.3
Effective Area (Ae) mm²: 267.3
Effective Magnetic Volume (Ve) mm³: 68220

Buy Now Datasheet
Inductor and Choke - 936-B64290A0084X010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
936-B64290A0084X010
Inductor and Choke 936-B64290A0084X010
FERRITE CORE TOROID 900NH K10 Product overview: B64290A0084X010 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B64290A0084X010 can be used for catalog matching and distributor lookup.

FERRITE CORE TOROID 900NH K10 Product overview: B64290A0084X010 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B64290A0084X010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1337085-B64290A0084X010 936-B64290A0084X010
Product Name Magnetics - Transformer, Inductor Components - Ferrite Cores Inductor and Choke
Technology Standard Ungapped
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details