EPCOS AG Ferrite Cores B64290A0042X010

Description
"Uncoated K10 Ferrite Core Toroid Type Length Width 2.295"" (58.30mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated K10 Ferrite Core Toroid Type Length Width 2.295"" (58.30mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290A0042X010-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290A0042X010-ND
Ferrite Cores B64290A0042X010-ND
"Uncoated K10 Ferrite Core Toroid Type Length Width 2.295"" (58.30mm) Diameter Height"

"Uncoated K10 Ferrite Core Toroid Type Length Width 2.295"" (58.30mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290A0042X010-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 40/40
Core Material N87
Length 40.5 mm (1.59 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058079A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 27 nH
View Details