EPCOS AG Ferrite Cores B64290A0038X038

Description
"Uncoated T38 Ferrite Core Toroid Type Length Width 0.394"" (10.00mm) Diameter 0.157"" (4.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated T38 Ferrite Core Toroid Type Length Width 0.394"" (10.00mm) Diameter 0.157"" (4.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76788-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76788-ND
Ferrite Cores 495-76788-ND
"Uncoated T38 Ferrite Core Toroid Type Length Width 0.394"" (10.00mm) Diameter 0.157"" (4.00mm) Height"

"Uncoated T38 Ferrite Core Toroid Type Length Width 0.394"" (10.00mm) Diameter 0.157"" (4.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76788-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 30/15/7
Core Material N87
Length 30 mm (1.18 inch)
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058932A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 32 nH
View Details
2 suppliers