"Parylene N30 Ferrite Core Multi-Hole (2) Type 0.144"" (3.65mm) Length 0.085"" (2.15mm) Width Diameter 0.057"" (1.45mm) Height"
| DigiKey | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | B62152P0015X030-ND |
| Product Name | Ferrite Cores |
| Core Material | Maganese-Zinc Ferrite |