EPCOS AG Ferrite Cores B62152P0008X030

Description
"Parylene N30 Ferrite Core Multi-Hole (2) Type 0.144"" (3.65mm) Length 0.085"" (2.15mm) Width Diameter 0.100"" (2.54mm) Height"
Request a Quote Datasheet
Description
"Parylene N30 Ferrite Core Multi-Hole (2) Type 0.144"" (3.65mm) Length 0.085"" (2.15mm) Width Diameter 0.100"" (2.54mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75207-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75207-ND
Ferrite Cores 495-75207-ND
"Parylene N30 Ferrite Core Multi-Hole (2) Type 0.144"" (3.65mm) Length 0.085"" (2.15mm) Width Diameter 0.100"" (2.54mm) Height"

"Parylene N30 Ferrite Core Multi-Hole (2) Type 0.144"" (3.65mm) Length 0.085"" (2.15mm) Width Diameter 0.100"" (2.54mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75207-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N87
Length 20.3 mm (0.7992 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details