EPCOS AG Ferrite Cores B62152A0027X030

Description
"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.142"" (3.60mm) Length 0.083"" (2.10mm) Width Diameter 0.079"" (2.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.142"" (3.60mm) Length 0.083"" (2.10mm) Width Diameter 0.079"" (2.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B62152A0027X030-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B62152A0027X030-ND
Ferrite Cores B62152A0027X030-ND
"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.142"" (3.60mm) Length 0.083"" (2.10mm) Width Diameter 0.079"" (2.00mm) Height"

"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.142"" (3.60mm) Length 0.083"" (2.10mm) Width Diameter 0.079"" (2.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B62152A0027X030-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59/31/22
Core Material N97
Length 59.8 mm (2.35 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055181A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 20 nH
View Details