EPCOS AG Ferrite Cores B62152A0008X030

Description
"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.142"" (3.60mm) Length 0.083"" (2.10mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.142"" (3.60mm) Length 0.083"" (2.10mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75206-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75206-ND
Ferrite Cores 495-75206-ND
"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.142"" (3.60mm) Length 0.083"" (2.10mm) Width Diameter 0.098"" (2.50mm) Height"

"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.142"" (3.60mm) Length 0.083"" (2.10mm) Width Diameter 0.098"" (2.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75206-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N97
Length 31.75 mm (1.25 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details