EPCOS AG Ferrite Cores B62152A0007X030

Description
"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.285"" (7.25mm) Length 0.165"" (4.20mm) Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.285"" (7.25mm) Length 0.165"" (4.20mm) Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5062-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5062-ND
Ferrite Cores 495-5062-ND
"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.285"" (7.25mm) Length 0.165"" (4.20mm) Width Diameter 0.244"" (6.20mm) Height"

"Uncoated N30 Ferrite Core Multi-Hole (2) Type 0.285"" (7.25mm) Length 0.165"" (4.20mm) Width Diameter 0.244"" (6.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5062-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details