EPCOS AG Ferrite Cores B62152A0007X001

Description
"Uncoated K1 Ferrite Core Multi-Hole (2) Type 0.285"" (7.25mm) Length 0.165"" (4.20mm) Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated K1 Ferrite Core Multi-Hole (2) Type 0.285"" (7.25mm) Length 0.165"" (4.20mm) Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5061-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5061-ND
Ferrite Cores 495-5061-ND
"Uncoated K1 Ferrite Core Multi-Hole (2) Type 0.285"" (7.25mm) Length 0.165"" (4.20mm) Width Diameter 0.244"" (6.20mm) Height"

"Uncoated K1 Ferrite Core Multi-Hole (2) Type 0.285"" (7.25mm) Length 0.165"" (4.20mm) Width Diameter 0.244"" (6.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5061-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 8
Core Material N97
Length 23.2 mm (0.9134 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058932A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 32 nH
View Details
2 suppliers