"Uncoated K1 Ferrite Core Multi-Hole (2) Type 0.571"" (14.50mm) Length 0.335"" (8.50mm) Width Diameter 0.327"" (8.30mm) Height"
| DigiKey | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 495-5059-ND |
| Product Name | Ferrite Cores |
| Core Material | Maganese-Zinc Ferrite |