EPCOS AG Zero Power Resistance At 25°C Epcos B59995C120A70.

Description
Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Epcos - 27AC1336 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Epcos
27AC1336
Zero Power Resistance At 25°C Epcos 27AC1336
Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 27AC1336
Product Name Zero Power Resistance At 25°C Epcos
Temperature Range -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details