EPCOS AG Zero Power Resistance At 25°C Epcos B59990C120A70.

Description
Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Epcos - 29AC2971 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Epcos
29AC2971
Zero Power Resistance At 25°C Epcos 29AC2971
Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29AC2971
Product Name Zero Power Resistance At 25°C Epcos
Temperature Range -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 11026199-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details
2 suppliers
Thermistor ICs - 2161416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details