EPCOS AG Ptc Thermistor, Current Protection, 55R; Zero Power Resistance At 25°C Epcos B59990C0080A070

Description
PTC THERMISTOR, CURRENT PROTECTION, 55R; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:B599 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, CURRENT PROTECTION, 55R; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:B599 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, Current Protection, 55R; Zero Power Resistance At 25°C Epcos - 80Y2285 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Current Protection, 55R; Zero Power Resistance At 25°C Epcos
80Y2285
Ptc Thermistor, Current Protection, 55R; Zero Power Resistance At 25°C Epcos 80Y2285
PTC THERMISTOR, CURRENT PROTECTION, 55R; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:B599 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes

PTC THERMISTOR, CURRENT PROTECTION, 55R; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:B599 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 80Y2285
Product Name Ptc Thermistor, Current Protection, 55R; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 467624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details