EPCOS AG Thermistor, Ptc; Zero Power Resistance At 25°C Epcos B59985C0120A070

Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:4.6ohm; Thermistor Mounting:Through Hole; Product Range:B59985 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:4.6ohm; Thermistor Mounting:Through Hole; Product Range:B59985 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 25M8276 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
25M8276
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 25M8276
THERMISTOR, PTC; Zero Power Resistance at 25°C:4.6ohm; Thermistor Mounting:Through Hole; Product Range:B59985 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:4.6ohm; Thermistor Mounting:Through Hole; Product Range:B59985 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25M8276
Product Name Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 4.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 75 sec, in air
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details