EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59970C160A70 B59970C160A70

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 109471-B59970C160A70 Packaging: Bulk Mounting: Through Hole Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 109471-B59970C160A70 Packaging: Bulk Mounting: Through Hole Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59970C160A70 - 109471-B59970C160A70 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59970C160A70
109471-B59970C160A70
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59970C160A70 109471-B59970C160A70
Manufacturer: EPCOS (TDK) Win Source Part Number: 109471-B59970C160A70 Packaging: Bulk Mounting: Through Hole Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 109471-B59970C160A70
Packaging: Bulk
Mounting: Through Hole
Categories: Sensors, Transducers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 109471-B59970C160A70
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59970C160A70
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347129-A1158LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details