Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THERMISTORS
TDK CORPORATION
B59970C0120A070 -- THERMISTOR PTC 9.4 OHM 25% 2-PIN RADIAL CARDBOARD STRIP
TDK Corporation
Thermistor PTC 9.4 Ohm 25% 2-Pin Radial Cardboard Strip
B59970C0120A070
Description
Thermistor PTC 9.4 Ohm 25% 2-Pin Radial Cardboard Strip
Utmel Electronic Limited
Done
Description
Thermistor PTC 9.4 Ohm 25% 2-Pin Radial Cardboard Strip
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Thermistor PTC 9.4 Ohm 25% 2-Pin Radial Cardboard Strip
258-B59970C0120A070
Thermistor PTC 9.4 Ohm 25% 2-Pin Radial Cardboard Strip
258-B59970C0120A070
Thermistor PTC 9.4 Ohm 25% 2-Pin Radial Cardboard Strip
Thermistor PTC 9.4 Ohm 25% 2-Pin Radial Cardboard Strip
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Thermistors
Product Number
258-B59970C0120A070
Product Name
Thermistor PTC 9.4 Ohm 25% 2-Pin Radial Cardboard Strip
Lead Style
Radial
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
LT73 Linear Positive Tempco Thermistors
Specs
Package / Electrode Type
Chip/Surface
Features
PTC
Thermal Time Constant
1 to 1.5 sec, in air
View Details
Taiwan King Lung Chin PTC Co., Ltd.
PTC Thermistors
KLC3021401500245-220
Specs
Features
PTC
Resistance (@25°C)
3500 to 10000 ohms
Special Reference Temperature
220 C (428 F)
View Details
Pelonis Technologies, Inc.
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor
KLC3021401500245-220
Specs
Features
PTC
Resistance (@25°C)
3500 to 10000 ohms
Special Reference Temperature
220 C (428 F)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
NTC thermistors
WNT series (MF72)
Specs
Lead Style
Radial
Temperature Range
-40 to 200 C (-40 to 392 F)
Resistance (@25°C)
0.5000 to 200 ohms
View Details