Ceramic PTC Resettable Fuse 30V 600mA Ih Through Hole Radial, Disc
Win Source Part Number: 1182600-B59965C0120A
Category: Circuit Protection>PTC Resettable Fuses
Series: Automotive, AEC-Q200
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.571" (14.50mm)
Standard Package: 500
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 30V
Current - Max: 4.3 A
Current - Hold (Ih) (Max): 600 mA
Current - Trip (It): 1.2 A
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" Dia x 0.138" T (11.00mm x 3.50mm)
Resistance - 25°C (Typ): 1.2 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-3899,B59965C120A
Approval Agency: UR
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 495-3899-ND | 1182600-B59965C0120A070 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole |