EPCOS AG Ptc Thermistor; Zero Power Resistance At 25°C Epcos B59960C0120A070

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:5.6ohm; Thermistor Mounting:Through Hole; Product Range:B59960 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:5.6ohm; Thermistor Mounting:Through Hole; Product Range:B59960 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 22C0071 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
22C0071
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 22C0071
PTC THERMISTOR; Zero Power Resistance at 25°C:5.6ohm; Thermistor Mounting:Through Hole; Product Range:B59960 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:5.6ohm; Thermistor Mounting:Through Hole; Product Range:B59960 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 18M5737 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
18M5737
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 18M5737
THERMISTOR, PTC; Zero Power Resistance at 25°C:5.6ohm; Thermistor Mounting:Through Hole; Product Range:B59960 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:5.6ohm; Thermistor Mounting:Through Hole; Product Range:B59960 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 22C0071
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details