EPCOS AG Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos B59960C0080A070

Description
THERMISTOR, PTC, 63V, RADIAL LEADED; Zero Power Resistance at 25°C:5.6ohm; Thermistor Mounting:Through Hole; Product Range:B59960 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 63V, RADIAL LEADED; Zero Power Resistance at 25°C:5.6ohm; Thermistor Mounting:Through Hole; Product Range:B59960 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos - 63W2807 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos
63W2807
Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos 63W2807
THERMISTOR, PTC, 63V, RADIAL LEADED; Zero Power Resistance at 25°C:5.6ohm; Thermistor Mounting:Through Hole; Product Range:B59960 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes

THERMISTOR, PTC, 63V, RADIAL LEADED; Zero Power Resistance at 25°C:5.6ohm; Thermistor Mounting:Through Hole; Product Range:B59960 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 63W2807
Product Name Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
Thermistor ICs - 1857634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details