EPCOS AG Ptc Thermistor, 0.8R, Tht; Zero Power Resistance At 25°C Epcos B59955C0160A070

Description
PTC THERMISTOR, 0.8R, THT; Zero Power Resistance at 25°C:0.8ohm; Thermistor Mounting:Through Hole; Product Range:C955 Series; Operating Voltage Max:20V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Description
PTC THERMISTOR, 0.8R, THT; Zero Power Resistance at 25°C:0.8ohm; Thermistor Mounting:Through Hole; Product Range:C955 Series; Operating Voltage Max:20V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 0.8R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7753 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 0.8R, Tht; Zero Power Resistance At 25°C Epcos
24AC7753
Ptc Thermistor, 0.8R, Tht; Zero Power Resistance At 25°C Epcos 24AC7753
PTC THERMISTOR, 0.8R, THT; Zero Power Resistance at 25°C:0.8ohm; Thermistor Mounting:Through Hole; Product Range:C955 Series; Operating Voltage Max:20V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, 0.8R, THT; Zero Power Resistance at 25°C:0.8ohm; Thermistor Mounting:Through Hole; Product Range:C955 Series; Operating Voltage Max:20V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7753
Product Name Ptc Thermistor, 0.8R, Tht; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 8807288P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
View Details