EPCOS AG Ptc Thermistor; Zero Power Resistance At 25°C Epcos B59945C0160A070

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:0.45ohm; Thermistor Mounting:Through Hole; Product Range:B59945 Series; Operating Voltage Max:20V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:0.45ohm; Thermistor Mounting:Through Hole; Product Range:B59945 Series; Operating Voltage Max:20V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 22C0065 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
22C0065
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 22C0065
PTC THERMISTOR; Zero Power Resistance at 25°C:0.45ohm; Thermistor Mounting:Through Hole; Product Range:B59945 Series; Operating Voltage Max:20V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:0.45ohm; Thermistor Mounting:Through Hole; Product Range:B59945 Series; Operating Voltage Max:20V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 22C0065
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
Thermistor ICs - 1857872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details