EPCOS AG Thermistor, Ptc, 1.65 Ohm, 0.25, Radial; Zero Power Resistance At 25°C Epcos B59930C0120A070

Description
THERMISTOR, PTC, 1.65 OHM, 0.25, RADIAL; Zero Power Resistance at 25°C:1.65ohm; Thermistor Mounting:Through Hole; Product Range:B59930 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 1.65 OHM, 0.25, RADIAL; Zero Power Resistance at 25°C:1.65ohm; Thermistor Mounting:Through Hole; Product Range:B59930 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 1.65 Ohm, 0.25, Radial; Zero Power Resistance At 25°C Epcos - 25M8270 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 1.65 Ohm, 0.25, Radial; Zero Power Resistance At 25°C Epcos
25M8270
Thermistor, Ptc, 1.65 Ohm, 0.25, Radial; Zero Power Resistance At 25°C Epcos 25M8270
THERMISTOR, PTC, 1.65 OHM, 0.25, RADIAL; Zero Power Resistance at 25°C:1.65ohm; Thermistor Mounting:Through Hole; Product Range:B59930 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

THERMISTOR, PTC, 1.65 OHM, 0.25, RADIAL; Zero Power Resistance at 25°C:1.65ohm; Thermistor Mounting:Through Hole; Product Range:B59930 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25M8270
Product Name Thermistor, Ptc, 1.65 Ohm, 0.25, Radial; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details