EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59915C0120A070

Description
Win Source Part Number: 1010952-B59915C0120A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Resistance Tolerance: ±25% Mounting Type: Through Hole Package / Case: Disc, 26mm Dia x 3.5mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-75888,B59915C012 0A070-ND,B59915C120A 70,B59915C 120A 70 Resistance @ 25°C: 200 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1010952-B59915C0120A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Resistance Tolerance: ±25% Mounting Type: Through Hole Package / Case: Disc, 26mm Dia x 3.5mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-75888,B59915C012 0A070-ND,B59915C120A 70,B59915C 120A 70 Resistance @ 25°C: 200 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1010952-B59915C0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1010952-B59915C0120A070
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1010952-B59915C0120A070
Win Source Part Number: 1010952-B59915C0120A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Resistance Tolerance: ±25% Mounting Type: Through Hole Package / Case: Disc, 26mm Dia x 3.5mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-75888,B59915C012 0A070-ND,B59915C120A 70,B59915C 120A 70 Resistance @ 25°C: 200 mOhms

Win Source Part Number: 1010952-B59915C0120A070
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Bulk
Standard Package: 500
Resistance Tolerance: ±25%
Mounting Type: Through Hole
Package / Case: Disc, 26mm Dia x 3.5mm W
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-75888,B59915C0120A070-ND,B59915C120A70,B59915C 120A 70
Resistance @ 25°C: 200 mOhms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1010952-B59915C0120A070
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1356941-A1102ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998C3 - TLE4998C3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3902-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details