Ceramic PTC Resettable Fuse 400V 12mA Ih Surface Mount 1210 (3225 Metric)
Ceramic PTC Resettable Fuse 400V 12mA Ih Surface Mount 1210 (3225 Metric)
Ceramic PTC Resettable Fuse 400V 12mA Ih Surface Mount 1210 (3225 Metric)
Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1334800-B59907A0120A
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Reel - TR
Type: Ceramic
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 2,000
Mounting: Surface Mount
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Voltage - Max: 400V
Current - Max: 150 mA
Current - Hold (Ih) (Max): 12 mA
Current - Trip (It): 22 mA
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1210 (3225 Metric)
Resistance - Initial (Ri) (Min): 640 Ohms
Resistance - Post Trip (R1) (Max): 1.5 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B59907A120A62,495-75
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 495-75886-6-ND | 1334800-B59907A0120A062 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Surface Mount |