EPCOS AG Custom Parts - Custom Parts (B - D) - B59901D110A40 B59901D110A40

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177938-B59901D110A4 0 Packaging: Bulk Termination: Radial Length: 8.5 mm Voltage: 30 V Tolerance: 25 % Height: 20 mm Resistance: 100 Ω Number of Pins: 2 Diameter: 8.5 mm Categories: Custom Parts Case / Package: Radial Alternative Parts (Cross-Reference): B59901D 110A 40; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 6.5 mm Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 90 °C Max Operating Temperature: 40 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177938-B59901D110A4 0 Packaging: Bulk Termination: Radial Length: 8.5 mm Voltage: 30 V Tolerance: 25 % Height: 20 mm Resistance: 100 Ω Number of Pins: 2 Diameter: 8.5 mm Categories: Custom Parts Case / Package: Radial Alternative Parts (Cross-Reference): B59901D 110A 40; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 6.5 mm Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 90 °C Max Operating Temperature: 40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - B59901D110A40 - 1177938-B59901D110A40 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - B59901D110A40
1177938-B59901D110A40
Custom Parts - Custom Parts (B - D) - B59901D110A40 1177938-B59901D110A40
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177938-B59901D110A4 0 Packaging: Bulk Termination: Radial Length: 8.5 mm Voltage: 30 V Tolerance: 25 % Height: 20 mm Resistance: 100 Ω Number of Pins: 2 Diameter: 8.5 mm Categories: Custom Parts Case / Package: Radial Alternative Parts (Cross-Reference): B59901D 110A 40; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 6.5 mm Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 90 °C Max Operating Temperature: 40 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177938-B59901D110A40
Packaging: Bulk
Termination: Radial
Length: 8.5 mm
Voltage: 30 V
Tolerance: 25 %
Height: 20 mm
Resistance: 100 Ω
Number of Pins: 2
Diameter: 8.5 mm
Categories: Custom Parts
Case / Package: Radial
Alternative Parts (Cross-Reference): B59901D 110A 40;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Depth: 6.5 mm
Lead Free: Lead Free
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 90 °C
Max Operating Temperature: 40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177938-B59901D110A40
Product Name Custom Parts - Custom Parts (B - D) - B59901D110A40
Unlock Full Specs
to access all available technical data