EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59901D0090A040

Description
Win Source Part Number: 1348651-B59901D0090A 040 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Series: B59901 Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 90°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1348651-B59901D0090A 040 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Series: B59901 Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 90°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - B59901D0090A040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
B59901D0090A040
Sensors, Transducers - Temperature Sensors - PTC Thermistors B59901D0090A040
Win Source Part Number: 1348651-B59901D0090A 040 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Series: B59901 Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 90°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete Resistance @ 25°C: 100 Ohms

Win Source Part Number: 1348651-B59901D0090A040
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Series: B59901
Package: Bulk
Standard Package: 500
Mounting Type: PCB, Through Hole
Package / Case: Radial
Temperature Range - Operating: 90°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete
Resistance @ 25°C: 100 Ohms

Buy Now Datasheet
PTC Thermistors - 495-7085-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-7085-ND
PTC Thermistors 495-7085-ND
PTC Thermistor 100 Ohms Radial

PTC Thermistor 100 Ohms Radial

Buy Now Datasheet
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 07WX6986 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
07WX6986
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 07WX6986
THERMISTOR, PTC; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59901 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59901 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number B59901D0090A040 495-7085-ND 07WX6986
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
Features PTC PTC
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
NTC Thermistors - 223-20026071-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details