EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59891C0135A070

Description
Win Source Part Number: 1341145-B59891C0135A 070 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Resistance Tolerance: ±25% Mounting Type: Through Hole Package / Case: Disc, 4.0mm Dia x 5.0mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 150 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1341145-B59891C0135A 070 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Resistance Tolerance: ±25% Mounting Type: Through Hole Package / Case: Disc, 4.0mm Dia x 5.0mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 150 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - B59891C0135A070 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
B59891C0135A070
Sensors, Transducers - Temperature Sensors - PTC Thermistors B59891C0135A070
Win Source Part Number: 1341145-B59891C0135A 070 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Resistance Tolerance: ±25% Mounting Type: Through Hole Package / Case: Disc, 4.0mm Dia x 5.0mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 150 Ohms

Win Source Part Number: 1341145-B59891C0135A070
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Package: Bulk
Standard Package: 500
Resistance Tolerance: ±25%
Mounting Type: Through Hole
Package / Case: Disc, 4.0mm Dia x 5.0mm W
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Resistance @ 25°C: 150 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermistors
Product Number B59891C0135A070
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Features PTC
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2118002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details