EPCOS AG Thermistor, Ptc; Zero Power Resistance At 25°C Epcos B59890C0160A070

Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:B59890 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:B59890 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 25M8267 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
25M8267
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 25M8267
THERMISTOR, PTC; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:B59890 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:B59890 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25M8267
Product Name Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details