EPCOS AG Ptc Thermistor, 150R, Tht; Zero Power Resistance At 25°C Epcos B59890C0080A070

Description
PTC THERMISTOR, 150R, THT; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:C890; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 150R, THT; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:C890; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 150R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7750 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 150R, Tht; Zero Power Resistance At 25°C Epcos
24AC7750
Ptc Thermistor, 150R, Tht; Zero Power Resistance At 25°C Epcos 24AC7750
PTC THERMISTOR, 150R, THT; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:C890; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR, 150R, THT; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:C890; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7750
Product Name Ptc Thermistor, 150R, Tht; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1527132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 35 sec, in air
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details