EPCOS AG Ptc Thermistor; Zero Power Resistance At 25°C Epcos B59886C120A70

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:1.5kohm; Thermistor Mounting:Through Hole; Product Range:B59886 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:1.5kohm; Thermistor Mounting:Through Hole; Product Range:B59886 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 05J7955 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
05J7955
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 05J7955
PTC THERMISTOR; Zero Power Resistance at 25°C:1.5kohm; Thermistor Mounting:Through Hole; Product Range:B59886 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:1.5kohm; Thermistor Mounting:Through Hole; Product Range:B59886 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 05J7955
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details