EPCOS AG Ptc Thermistor, 1K2, Tht; Zero Power Resistance At 25°C Epcos B59885C0120A070

Description
PTC THERMISTOR, 1K2, THT; Zero Power Resistance at 25°C:1.2kohm; Thermistor Mounting:Through Hole; Product Range:C885 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 1K2, THT; Zero Power Resistance at 25°C:1.2kohm; Thermistor Mounting:Through Hole; Product Range:C885 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 1K2, Tht; Zero Power Resistance At 25°C Epcos - 24AC7749 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 1K2, Tht; Zero Power Resistance At 25°C Epcos
24AC7749
Ptc Thermistor, 1K2, Tht; Zero Power Resistance At 25°C Epcos 24AC7749
PTC THERMISTOR, 1K2, THT; Zero Power Resistance at 25°C:1.2kohm; Thermistor Mounting:Through Hole; Product Range:C885 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, 1K2, THT; Zero Power Resistance at 25°C:1.2kohm; Thermistor Mounting:Through Hole; Product Range:C885 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7749
Product Name Ptc Thermistor, 1K2, Tht; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 11031892-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details