EPCOS AG Ptc Thermistor; Zero Power Resistance At 25°C Epcos B59884C0120A070

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:600ohm; Thermistor Mounting:Through Hole; Product Range:B59884 Series; Operating Voltage Max:420V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:600ohm; Thermistor Mounting:Through Hole; Product Range:B59884 Series; Operating Voltage Max:420V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 22C0035 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
22C0035
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 22C0035
PTC THERMISTOR; Zero Power Resistance at 25°C:600ohm; Thermistor Mounting:Through Hole; Product Range:B59884 Series; Operating Voltage Max:420V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:600ohm; Thermistor Mounting:Through Hole; Product Range:B59884 Series; Operating Voltage Max:420V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, 600R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7748 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 600R, Tht; Zero Power Resistance At 25°C Epcos
24AC7748
Ptc Thermistor, 600R, Tht; Zero Power Resistance At 25°C Epcos 24AC7748
PTC THERMISTOR, 600R, THT; Zero Power Resistance at 25°C:600ohm; Thermistor Mounting:Through Hole; Product Range:C884 Series; Operating Voltage Max:420V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, 600R, THT; Zero Power Resistance at 25°C:600ohm; Thermistor Mounting:Through Hole; Product Range:C884 Series; Operating Voltage Max:420V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 22C0035
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details