EPCOS AG PTC Thermistors B59883C0120A570

Description
PTC Thermistor 120 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 120 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76392-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76392-ND
PTC Thermistors 495-76392-ND
PTC Thermistor 120 Ohms Radial

PTC Thermistor 120 Ohms Radial

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 07R5306 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
07R5306
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 07R5306
PTC THERMISTOR; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:B59883 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:B59883 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Thermistor, 120R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7747 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 120R, Tht; Zero Power Resistance At 25°C Epcos
24AC7747
Ptc Thermistor, 120R, Tht; Zero Power Resistance At 25°C Epcos 24AC7747
PTC THERMISTOR, 120R, THT; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:C883 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, 120R, THT; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:C883 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76392-ND 07R5306
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details