EPCOS AG Ptc Thermistor; Zero Power Resistance At 25°C Epcos B59880C0130A070

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:160ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:160ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 05J7943 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
05J7943
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 05J7943
PTC THERMISTOR; Zero Power Resistance at 25°C:160ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:160ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, 265V, 160 Ohm Rohs Compliant Epcos - 81AH8825 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 265V, 160 Ohm Rohs Compliant Epcos
81AH8825
Ptc Thermistor, 265V, 160 Ohm Rohs Compliant Epcos 81AH8825
PTC THERMISTOR, 265V, 160 OHM ROHS COMPLIANT: YES

PTC THERMISTOR, 265V, 160 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 05J7943 81AH8825
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Epcos Ptc Thermistor, 265V, 160 Ohm Rohs Compliant Epcos
Resistance (@25°C) 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 1670499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details