EPCOS AG Thermistor, Ptc; Zero Power Resistance At 25°C Epcos B59880C0120A070

Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:70ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:70ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 34M5335 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
34M5335
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 34M5335
THERMISTOR, PTC; Zero Power Resistance at 25°C:70ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:70ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 34M5335
Product Name Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details